DTC114ECA is an NPN digital transistor with built-in bias resistors R1 and R2, each 10kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and supports a collector current of up to 100mA and a supply voltage of 50V. The device has a power dissipation rating of 200mW per terminal mounted on a reference land, and operates with a junction temperature range up to 150°C. Complementary PNP type DTA114ECA is available.
DTC114ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC114ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114ECA | DTC114ECA |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |