ROHM Semiconductor GmbH NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMD29

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

EMD29 is a dual digital transistor in a SOT-563 package, integrating one PNP and one NPN transistor with built-in bias resistors for use in inverter, interface, and driver applications. The PNP transistor has a maximum collector current of -500mA and a supply voltage of -12V, while the NPN transistor has a maximum collector current of 100mA and a supply voltage of 50V. Both transistors share an input resistance of 10kΩ and a resistance ratio of R2/R1 between 0.8 and 1.2 for the NPN and 8 and 12 for the PNP. The device supports automatic mounting and has a total power dissipation of 150mW, with no individual element exceeding 120mW. The junction temperature range is -55°C to +150°C. The package is compatible with SOT-563 (EMT6) standard and is supplied in a 1616 tape and reel with 8000 pieces per reel.

Datasheet Summary
Powered by GS/AI

EMD29 is a dual digital transistor in a SOT-563 package, integrating one PNP and one NPN transistor with built-in bias resistors for use in inverter, interface, and driver applications. The PNP transistor has a maximum collector current of -500mA and a supply voltage of -12V, while the NPN transistor has a maximum collector current of 100mA and a supply voltage of 50V. Both transistors share an input resistance of 10kΩ and a resistance ratio of R2/R1 between 0.8 and 1.2 for the NPN and 8 and 12 for the PNP. The device supports automatic mounting and has a total power dissipation of 150mW, with no individual element exceeding 120mW. The junction temperature range is -55°C to +150°C. The package is compatible with SOT-563 (EMT6) standard and is supplied in a 1616 tape and reel with 8000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) - EMD29 - ROHM Semiconductor GmbH
Willich, Germany
NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor)
EMD29
NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMD29
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+NPN Digital transistor (with built-in resistors) - EMD29 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+NPN Digital transistor (with built-in resistors)
EMD29
PNP+NPN Digital transistor (with built-in resistors) EMD29
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number EMD29 EMD29
Product Name NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) PNP+NPN Digital transistor (with built-in resistors)
Polarity NPN; PNP NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details
CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers