ROHM Semiconductor GmbH EcoGaN™, 150V 55A DFN5060, E-mode Gallium-Nitride(GaN) HEMT GNE1015TB

Description
GNE1015TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the best use of low ON resistance and high-speed switching, and the power supply efficiency is 96.5% or more even in the high frequency band of 1MHz. In addition, the highly versatile packages provide excellent heat dissipation and facilitates mounting.
Description
GNE1015TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the best use of low ON resistance and high-speed switching, and the power supply efficiency is 96.5% or more even in the high frequency band of 1MHz. In addition, the highly versatile packages provide excellent heat dissipation and facilitates mounting.

Suppliers

Company
Product
Description
Supplier Links
EcoGaN™, 150V 55A DFN5060, E-mode Gallium-Nitride(GaN) HEMT - GNE1015TB - ROHM Semiconductor GmbH
Willich, Germany
EcoGaN™, 150V 55A DFN5060, E-mode Gallium-Nitride(GaN) HEMT
GNE1015TB
EcoGaN™, 150V 55A DFN5060, E-mode Gallium-Nitride(GaN) HEMT GNE1015TB
GNE1015TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the best use of low ON resistance and high-speed switching, and the power supply efficiency is 96.5% or more even in the high frequency band of 1MHz. In addition, the highly versatile packages provide excellent heat dissipation and facilitates mounting.

GNE1015TB is an 8V Gate Source Voltage 150V GaN HEMT. It is a product of the EcoGaN™ series that contributes to power conversion efficiency and reducing size by making the best use of low ON resistance and high-speed switching, and the power supply efficiency is 96.5% or more even in the high frequency band of 1MHz. In addition, the highly versatile packages provide excellent heat dissipation and facilitates mounting.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number GNE1015TB
Product Name EcoGaN™, 150V 55A DFN5060, E-mode Gallium-Nitride(GaN) HEMT
Package Type DFN5060
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die - QPD2120D - Qorvo
Specs
Transistor Type HEMT; PHEMT
Transistor Technology / Material DC - 20 GHz, 1200 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details