NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) for inverter, interface, and driver applications, housed in a SOT-323 (UMT3) package. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and operates with input voltage ranging from -10 to 40 V. The junction temperature range is -55°C to +150°C.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EUAFRA | DTC124EUAFRA |
| Product Name | NPN Digital transistor (AEC-Q101 Qualified) | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |