The DTC124ECA is an NPN digital transistor with built-in bias resistors, R1 and R2 both rated at 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and operates with a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. Power dissipation is rated at 200 mW when mounted on a reference land. The device meets RoHS standards and has a junction temperature range of -55°C to +150°C.
DTC124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124ECA | DTC124ECA |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |