DTD123YC is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in a SOT-23 package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 500 mA, and a power dissipation of 200 mW. The input resistor R1 is 2.2 kΩ and R2 is 10 kΩ, with a resistance ratio of 4.5 typical. The device operates with an input voltage range of -5 to 12 V and supports a junction temperature up to 150 °C.
DTD123YC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.
DTD123YC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD123YC | DTD123YC |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | Digital transistor (built-in resistors) |
| Polarity | NPN | NPN |