NPN digital transistor with built-in bias resistors (R1 = 22kΩ, R2 = 47kΩ) for switching, inverter, and driver circuits, packaged in EMT3F (1616) with a maximum collector current of 100mA and collector-emitter voltage of 50V. Power dissipation is 150mW, junction temperature ranges from -55°C to 150°C, and it is RoHS compliant.
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
NPN 100mA 50V Digital Transistors(Bias Resistor Built-in Transistors)
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC024XEB | DTC024XEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |