The DTA144EUB is a PNP digital transistor with built-in bias resistors R1 and R2 each at 47 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-323FL case, with a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device has a power dissipation of 200 mW and operates with a junction temperature up to 150 °C. It meets the RoHS standard.
DTA144EUB is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144EUB | DTA144EUB |
| Product Name | PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |