ROHM Semiconductor GmbH NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC123JE

Description
DTC123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTC123JE is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is housed in the EMT3 package, measuring 1.6mm x 1.6mm. The device has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The input resistance R1 is 2.2 kΩ and resistance ratio R2/R1 is 21. The junction temperature range is -55°C to +150°C. The transistor is compatible with the DTA123J series PNP complement. It meets RoHS standards and is assembled in a tape and reel configuration with a 3000-piece reel size.

Datasheet Summary
Powered by GS/AI

DTC123JE is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is housed in the EMT3 package, measuring 1.6mm x 1.6mm. The device has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The input resistance R1 is 2.2 kΩ and resistance ratio R2/R1 is 21. The junction temperature range is -55°C to +150°C. The transistor is compatible with the DTA123J series PNP complement. It meets RoHS standards and is assembled in a tape and reel configuration with a 3000-piece reel size.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC123JE - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC123JE
NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC123JE
DTC123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC123JE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC123JE
NPN Digital transistor (with built-in resistors) DTC123JE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC123JE DTC123JE
Product Name NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PC4617QM,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883 SOT883
View Details
7 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers