ROHM Semiconductor GmbH PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA143XCAHZG

Description
DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
Description
DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA143XCA HZG is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V, with a power dissipation of 200 mW per terminal on a reference land. The device is AEC-Q101 qualified for automotive use. Junction temperature ranges from -55 °C to +150 °C, and the storage temperature range is also -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

DTA143XCA HZG is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V, with a power dissipation of 200 mW per terminal on a reference land. The device is AEC-Q101 qualified for automotive use. Junction temperature ranges from -55 °C to +150 °C, and the storage temperature range is also -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTA143XCAHZG - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTA143XCAHZG
PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA143XCAHZG
DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

Supplier's Site Datasheet
PNP  -100mA  -50V  Digital Transistor (Bias Resistor Built-in Transistor) - DTA143XCAHZG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor)
DTA143XCAHZG
PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) DTA143XCAHZG
DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

DTA143XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA143XCAHZG DTA143XCAHZG
Product Name PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - 1ED3120MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type SO-8; PG-DSO-8
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
2 suppliers