The DTC115TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in an SOT-723 (VMT3) case, operates with a collector-emitter voltage of 50 V, and supports a collector current of 100 mA. The input resistance is specified at 70 to 130 kΩ, and the collector-emitter saturation voltage is ≤300 mV at I_C = 1 mA and I_B = 0.1 mA. The device has a DC current gain (h_FE) of 100 to 600 at V_CE = 5 V and I_C = 1 mA. Power dissipation is rated at 150 mW. The junction temperature ranges from -55°C to +150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115TM | DTC115TM |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |