DTA144EE3HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for use in inverter, interface, and driver circuits. It is packaged in the SOT-416 (EMT3) case, measures 1.6 mm × 1.6 mm, and is rated for a collector current of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is 150 mW, and junction temperature ranges up to 150°C. The device is AEC-Q101 qualified for automotive applications.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA144EE3HZG |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |