The DTC143TMFHA is an NPN digital transistor designed for automotive applications, featuring a built-in bias resistor that simplifies circuit design by eliminating the need for external input resistors. It is housed in a compact SOT-723 package and is AEC-Q101 qualified, ensuring reliability in automotive environments. The transistor supports a collector current of up to 100 mA and a collector-emitter voltage of 50 V. Its built-in bias resistor has a nominal value of 4.7 kΩ, facilitating easy configuration for inverter circuits. The device also offers a power dissipation rating of 150 mW and operates within a temperature range of -55°C to +150°C. This product is suitable for applications such as inverters, interfaces, and drivers, making it a versatile choice for automotive electronic designs.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143TMFHA | DTC143TMFHA |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |