The DTC115EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in a SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a supply voltage rating of 50 V. The device operates with an input voltage range of -10 V to 40 V and a maximum junction temperature of 150 °C. Power dissipation is rated at 150 mW. The transistor features a DC current gain of 82 at I_O = 5 mA and an output saturation voltage of 300 mV maximum at I_O = 5 mA and I_I = 0.25 mA. Input resistance is 100 kΩ typ. The part meets RoHS compliance and is available in tape and reel packaging with a 3000-piece reel size.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115EEB | DTC115EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |