The DTD543XE3 is a 500mA/12V NPN digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It features an input resistance of 4.7kΩ, an output saturation voltage of up to 300mV at 100mA collector current, and a DC current gain of at least 140. The device operates with an input voltage range of -7V to 12V and a maximum junction temperature of 150°C. The packaging is tape and reel with a 180mm reel size and 8mm tape width, containing 3000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTD543XE3 |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |