ROHM Semiconductor GmbH PNP+PNP, SOT-563, General Purpose Amplification Transistor EMT1

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The EMT1 is a dual PNP transistor in an EMT6 package, designed for general-purpose small signal amplification. Each transistor has a collector-emitter voltage rating of -50 V and a collector current rating of -150 mA, with a total power dissipation of 150 mW. The device features independent transistor elements to eliminate interference and is compatible with automated mounting systems. It meets the industry standard for lead-free processing and is rated for a junction temperature of up to 150 ℃. The package dimensions conform to the EMT6 format.

Datasheet Summary
Powered by GS/AI

The EMT1 is a dual PNP transistor in an EMT6 package, designed for general-purpose small signal amplification. Each transistor has a collector-emitter voltage rating of -50 V and a collector current rating of -150 mA, with a total power dissipation of 150 mW. The device features independent transistor elements to eliminate interference and is compatible with automated mounting systems. It meets the industry standard for lead-free processing and is rated for a junction temperature of up to 150 ℃. The package dimensions conform to the EMT6 format.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-563, General Purpose Amplification Transistor - EMT1 - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-563, General Purpose Amplification Transistor
EMT1
PNP+PNP, SOT-563, General Purpose Amplification Transistor EMT1
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+PNP General Purpose Amplification Transistor - EMT1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP General Purpose Amplification Transistor
EMT1
PNP+PNP General Purpose Amplification Transistor EMT1
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number EMT1 EMT1
Product Name PNP+PNP, SOT-563, General Purpose Amplification Transistor PNP+PNP General Purpose Amplification Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 220709140 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Transistor - 21974632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details