The DTC015EUB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in a SOT-323FL package, designed for inverter, interface, and driver applications. It operates with a maximum collector current of 100 mA and a supply voltage of 50 V. The device has a power dissipation of 200 mW and a junction temperature range up to 150°C. The input resistance is specified between 70 kΩ and 130 kΩ, with a typical DC current gain of 80 at I_C = 5 mA. The output saturation voltage is 40 mV to 100 mV at I_O = 5 mA and I_I = 0.5 mA.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC015EUB | DTC015EUB |
| Product Name | NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |