DTA144VM is a PNP digital transistor with built-in bias resistors (R1 = 47 kΩ, R2 = 10 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-723 (VMT3) case and has a maximum collector current of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 150 mW. The device operates with a junction temperature range of -55°C to 150°C and has a minimum DC current gain of 33 at -5 mA collector current. Its transition frequency is 250 MHz at -10 V collector-emitter voltage and 5 mA emitter current.
DTA144VM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA144VM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |