DTB114EC is a PNP digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and rated for a maximum collector current of -500 mA and collector-emitter voltage of -50 V. Power dissipation is limited to 200 mW, with a junction temperature range of -55°C to +150°C. The device features an input current of -880 μA at -5 V input and an output saturation voltage of -100 mV to -300 mV at -50 mA output current. DC current gain ranges from 56 minimum at -50 mA collector current. It complies with RoHS standards.
DTB114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB114EC | DTB114EC |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -500mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |