DTA144EE is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for inverter, interface, and driver applications, packaged in an SOT-416 case. It has a maximum collector current of -100 mA, a supply voltage of -50 V, and a power dissipation of 150 mW. The junction temperature ranges from -55 °C to +150 °C. The device features a DC current gain of at least 68 at -5 V and -5 mA, with an input resistance of 47 kΩ and output voltage saturation of -100 mV to -300 mV at -10 mA output current. Complementary NPN types are available in the DTC144E series.
DTA144EE is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144EE | DTA144EE |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |