The DTC113ZE3HZG is an NPN digital transistor with built-in bias resistors (R1=1kΩ, R2=10kΩ) designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-416 (EMT3) case and is AEC-Q101 qualified. The device has a maximum collector current of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 150 mW. The junction temperature ranges from -55°C to +150°C. Complementary PNP type is DTA113ZE3HZG.
DTC113ZE3HZG is a transistor with bias resistor, suitable for inverter. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC113ZE3HZG |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |