The DTC123YE3HZG is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in the SOT-416 (EMT3) case, rated for a maximum collector current of 100 mA and a collector-emitter voltage of 50 V, with a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use. The built-in resistors eliminate the need for external input resistors, simplifying circuit design. The junction temperature range is -55 °C to +150 °C.
This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC123YE3HZG |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |