DTA143TCA is a PNP digital transistor with built-in bias resistors designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600 at a collector current of -1 mA and collector-emitter voltage of -5 V. The device has a collector-emitter saturation voltage of 300 mV maximum under specified conditions and operates within a junction temperature range of -55°C to +150°C.
DTA143TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA143TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143TCA | DTA143TCA |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |