The DTC143EU3 is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in a SOT-323 package. It supports a maximum collector current of 100 mA and a supply voltage of 50 V. The device enables inverter circuit design without external input resistors and operates with an input voltage range of -10 V to 30 V. It meets standard surface-mount requirements and is offered in tape and reel packaging. Complementary PNP types are available in the DTA143E series.
DTC143EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC143EU3 |
| Product Name | NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |