The DTC015EEB is an NPN digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA, a collector-emitter voltage of 50 V, and a power dissipation of 150 mW. The device operates with input voltages from -10 V to 40 V and maintains a junction temperature range of -55 °C to 150 °C. The built-in resistors eliminate the need for external input resistors, simplifying circuit design. Packaging is taped and reel-mounted with a reel size of 180 mm and tape width of 8 mm, in 3000-piece units.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC015EEB | DTC015EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |