DTC123JEB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the EMT3F package, measuring 1.6mm x 1.6mm. The device has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Power dissipation is rated at 150 mW. Input resistance R1 is specified at 2.2 kΩ with a resistance ratio R2/R1 of 21. The junction temperature range is up to 150°C, and the storage temperature range is -55°C to +150°C. It complies with RoHS standards.
DTC123JEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC123JEB | DTC123JEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |