The DTC123YEB is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) in a SOT-416FL package, rated for 50 V collector-emitter voltage and 100 mA collector current. It is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. The device has a maximum power dissipation of 150 mW and operates with a junction temperature up to 150 °C. The package dimensions and tape-reel packaging are specified for automated assembly.
DTC123YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Product overview: DTC123YEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC123YEB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | DTC123YEB | 293-DTC123YEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | Bipolar Transistor |
| Polarity | NPN |