The DTC144WUA is an NPN digital transistor with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and has a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. The device supports a maximum power dissipation of 200 mW and operates with a junction temperature range of -55 °C to +150 °C. Complementary PNP type DTA144WUA is available.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144WUA | DTC144WUA |
| Product Name | NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |