DTA143TU3 is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in a SOT-323 case, measuring 2.0 x 2.1 mm. The device has a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and a power dissipation of 200 mW. The input resistance is 4.7 kΩ, with a DC current gain (hFE) ranging from 100 to 600 at -1 mA collector current. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. The collector-emitter saturation voltage is -300 mV maximum at -5 mA collector current and -0.25 mA base current. Transition frequency is 250 MHz. The part meets RoHS compliance and is suitable for surface-mount assembly.
DTA143TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143TU3 |
| Product Name | PNP, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |