ROHM Semiconductor GmbH NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC124EUB

Description
DTC124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC124EUB is an NPN digital transistor with built-in bias resistors of 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in the SOT-323FL case, measuring 2.0 × 2.1 mm. The device has a collector current rating of 100 mA and a supply voltage rating of 50 V. Power dissipation is 200 mW. The input resistance is between 15.4 kΩ and 28.6 kΩ, and the DC current gain is minimum 56 at 5 mA collector current. The junction temperature range is up to 150 °C. Complementary PNP types are available in the DTA124E series.

Datasheet Summary
Powered by GS/AI

The DTC124EUB is an NPN digital transistor with built-in bias resistors of 22 kΩ, designed for inverter, interface, and driver applications. It is packaged in the SOT-323FL case, measuring 2.0 × 2.1 mm. The device has a collector current rating of 100 mA and a supply voltage rating of 50 V. Power dissipation is 200 mW. The input resistance is between 15.4 kΩ and 28.6 kΩ, and the DC current gain is minimum 56 at 5 mA collector current. The junction temperature range is up to 150 °C. Complementary PNP types are available in the DTA124E series.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC124EUB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC124EUB
NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC124EUB
DTC124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC124EUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC124EUB
NPN Digital transistor (with built-in resistors) DTC124EUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC124EUB DTC124EUB
Product Name NPN, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827215P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details
TRANSISTORS - Transistors (BJT) - Single - LP395Z - 1203679-LP395Z - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers