The EMA5 is a dual digital transistor with integrated bias resistors, packaged in an SOT-553 case, designed for use in inverter, interface, and driver applications. Each internal transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The input resistance is specified as 2.2 kΩ, and the power dissipation per element is limited to 120 mW. The device operates with a junction temperature range up to 150 °C and complies with RoHS standards. Its compact surface-mount form factor reduces mounting cost and area compared to discrete components.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMA5 | EMA5 |
| Product Name | PNP+PNP, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |