DTA144EM is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for use in inverter, interface, and driver circuits. It is packaged in SOT-723, with a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device has a power dissipation rating of 150 mW and a junction temperature range up to 150 °C. It meets the RoHS standard.
DTA144EM is a digital transistor suitable for inverter, interface and driver applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA144EM | DTA144EM |
| Product Name | PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |