The DTC044TUB is an NPN digital transistor with built-in bias resistor (R1 = 47kΩ) in a SOT-323FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of 50 V, a collector current of 60 mA, and a power dissipation of 200 mW. The transistor offers a DC current gain (hFE) of 100 to 600 at 5 mA collector current and a collector-emitter saturation voltage of up to 150 mV. Operating junction temperature ranges from -55°C to 150°C. The device complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC044TUB | DTC044TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |