The EMT51 is a dual PNP transistor in a SOT-563 package designed for switching and LED driver applications. Each transistor has a collector-emitter voltage rating of -20 V, a collector current rating of -200 mA, and a power dissipation limit of 150 mW per element. The device features independent transistor elements to eliminate interface issues, reducing mounting cost and area. The junction temperature ranges from -55 °C to +150 °C. The SOT-563 package measures 1.6 mm × 1.6 mm. It meets RoHS compliance and is taping reel packaged with 8000 units per reel.
Two 2SAR522 chips in one package.
Two 2SAR522 chips in one package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMT51 | EMT51 |
| Product Name | PNP+PNP, SOT-563, Driver Transistor | PNP+PNP Driver Transistor |
| Polarity | PNP | PNP |