DTA144EU3 is a PNP digital transistor with built-in bias resistors (R1 = R2 = 47 kΩ) for use in inverter, interface, and driver circuits, housed in a SOT-323 package. It has a collector current rating of -100 mA, a supply voltage rating of -50 V, a power dissipation of 200 mW, and a junction temperature range up to 150°C. The device enables simplified circuit design by eliminating the need for external input resistors.
DTA144EU3 is a digital transistor suitable for inverter, interface and driver applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA144EU3 |
| Product Name | PNP, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |