The DTC124XCA is an NPN digital transistor with built-in bias resistors R1 = 22 kΩ and R2 = 47 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and supports a maximum collector current of 100 mA and a supply voltage of 50 V. The device has a power dissipation rating of 350 mW when mounted on a ceramic board and operates with a junction temperature range up to 150 °C. Complementary PNP type DTA124XCA is available.
DTC124XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC124XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124XCA | DTC124XCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |