ROHM Semiconductor GmbH NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC043EM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC043EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device dissipates up to 150 mW and operates with a maximum junction temperature of 150°C. It meets standard surface-mount packaging requirements for automated assembly with a 180 mm reel size and 8 mm tape width.

Datasheet Summary
Powered by GS/AI

The DTC043EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in a SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. The device dissipates up to 150 mW and operates with a maximum junction temperature of 150°C. It meets standard surface-mount packaging requirements for automated assembly with a 180 mm reel size and 8 mm tape width.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC043EM - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC043EM
NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTC043EM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC043EM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC043EM
NPN Digital transistor (with built-in resistors) DTC043EM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EM - 1170197-DTC043EM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EM
1170197-DTC043EM
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EM 1170197-DTC043EM
Manufacturer: Rohm Semiconductor Win Source Part Number: 1170197-DTC043EM Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170197-DTC043EM
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
100mA 50V Bipolar Transistor
293-DTC043EM
100mA 50V Bipolar Transistor 293-DTC043EM
100mA/50V Digital transistors(with built-in resistors) Product overview: DTC043EM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC043EM can be used for catalog matching and distributor lookup.

100mA/50V Digital transistors(with built-in resistors) Product overview: DTC043EM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC043EM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number DTC043EM DTC043EM 1170197-DTC043EM 293-DTC043EM
Product Name NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors) TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC043EM 100mA 50V Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80V 1A Bipolar Transistor - 276-BCP5616E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 80 volts
View Details
4 suppliers