The EMB61 is a dual digital transistor in a SOT-563 package, featuring two PNP transistors with built-in bias resistors. It has a maximum supply voltage of -50V and can handle a collector current of up to -100mA. The input resistance is specified at 10kΩ for both transistors, and the device supports applications in switching circuits, inverter circuits, and interface circuits. The power dissipation is rated at 150mW total, with a junction temperature limit of 150°C. The EMB61 is designed for efficient mounting, reducing both cost and area by utilizing two independent transistor elements to eliminate interference. It is suitable for use with automatic mounting machines.
Two DTA014E chips in a package.
Two DTA014E chips in a package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMB61 | EMB61 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |