The DTC124EKA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in a SOT-346 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device operates with input voltage levels from -10 to 40 V and has a junction temperature range of -55 to 150 °C. Power dissipation is rated at 200 mW. The transistor includes internal resistors that eliminate the need for external input resistors in inverter circuits. Complementary PNP types are available in the DTA124E series.
DTC124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EKA | DTC124EKA |
| Product Name | NPN, SOT-346, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |