ROHM Semiconductor GmbH NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC123JU3HZG

Description
DTC123JU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC123JU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC123JU3HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-323 case and meets AEC-Q101 qualification. The device has a maximum collector_current of 100 mA and a collector-emitter voltage of 50 V. It features an input resistance of 2.2 kΩ and a resistance ratio R2/R1 of 21, enabling operation with minimal external components. The junction temperature range is -55°C to +150°C, with a power dissipation limit of 200 mW.

Datasheet Summary
Powered by GS/AI

The DTC123JU3HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-323 case and meets AEC-Q101 qualification. The device has a maximum collector_current of 100 mA and a collector-emitter voltage of 50 V. It features an input resistance of 2.2 kΩ and a resistance ratio R2/R1 of 21, enabling operation with minimal external components. The junction temperature range is -55°C to +150°C, with a power dissipation limit of 200 mW.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTC123JU3HZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTC123JU3HZG
NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC123JU3HZG
DTC123JU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC123JU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTC123JU3HZG
Product Name NPN, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UJ4SC075018L8S - ODG (Origin Data Global)
Specs
Transistor Type JFET; MOSFET; SiCFET (Cascode SiCJFET)
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
View Details
20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
 - LM5111-4M/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET; CMOS
Package Type SOIC8
View Details
IGBT - 175186438 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details