The DTC114TEB is an NPN digital transistor with built-in bias resistors, housed in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The input resistance is 7 to 13 kΩ, and the collector-emitter saturation voltage is up to 300 mV at 10 mA collector current and 1 mA base current. The device features a DC current gain ranging from 100 to 600 and a transition frequency of 250 MHz. It complies with standard operating and storage temperature ranges from -55°C to +150°C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114TEB | DTC114TEB |
| Product Name | NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |