DTB143EC is a PNP digital transistor with built-in bias resistors R1 and R2, both 4.7 kΩ, designed for inverter, interface, and driver applications. It is packaged in a SOT-23 case and rated for a collector-emitter voltage of -50 V and a collector current of -500 mA. The device dissipates up to 200 mW and operates with a junction temperature up to 150°C. The DC current gain (hFE) ranges from 47, and the output saturation voltage is between -100 mV and -300 mV at -50 mA collector current. Input resistance is specified as 3.29 to 6.11 kΩ, and the transition frequency is 200 MHz.
DTB143EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB143EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB143EC | DTB143EC |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | -500mA/-50V Digital transistor (with built-in resistor) |
| Polarity | PNP | PNP |