ROHM Semiconductor GmbH NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143TKA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC143TKA is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, interface, and driver circuits. It is packaged in SOT-346 (SC-59) with a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and power dissipation of 200 mW. The input resistance is 4.7 kΩ, and the collector-emitter saturation voltage is up to 0.15 V at 5 mA collector current and 0.25 mA base current. The device has a DC current gain (hFE) range of 100 to 600 at 1 mA collector current and 5 V collector-emitter voltage. Junction temperature operates up to 150 °C, and storage temperature ranges from -55 °C to +150 °C. The part is RoHS compliant and meets lead-free requirements.

Datasheet Summary
Powered by GS/AI

The DTC143TKA is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, interface, and driver circuits. It is packaged in SOT-346 (SC-59) with a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and power dissipation of 200 mW. The input resistance is 4.7 kΩ, and the collector-emitter saturation voltage is up to 0.15 V at 5 mA collector current and 0.25 mA base current. The device has a DC current gain (hFE) range of 100 to 600 at 1 mA collector current and 5 V collector-emitter voltage. Junction temperature operates up to 150 °C, and storage temperature ranges from -55 °C to +150 °C. The part is RoHS compliant and meets lead-free requirements.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC143TKA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC143TKA
NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143TKA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC143TKA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC143TKA
NPN Digital transistor (with built-in resistors) DTC143TKA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC143TKA DTC143TKA
Product Name NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type X1-DFN
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
6 suppliers