The DTC143EU3HZG is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-323 (UMT3) case and has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device is AEC-Q101 qualified for automotive applications. Power dissipation is rated at 200 mW, and the junction temperature range is -55°C to +150°C.
DTC143EU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC143EU3HZG |
| Product Name | NPN, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |