DTB123TCHZG is a PNP digital transistor with built-in bias resistor (R1 = 2.2 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector-emitter voltage rating of -40 V, a collector current of -500 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and features a DC current gain (hFE) range of 100 to 600 at -50 mA collector current. The SOT-23 package dimensions are compliant with standard surface-mount specifications.
DTB123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTB123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB123TCHZG | DTB123TCHZG |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | -500mA/-40V Digital transistor (with built-in resistor) |
| Polarity | PNP | PNP |