The EMH11 is a dual NPN digital transistor with built-in bias resistors in an SOT-563 package, designed for inverter, interface, and driver applications. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device dissipates up to 150 mW total power, with no more than 120 mW per element. Input resistance is specified between 7 kΩ and 13 kΩ, and the DC current gain ranges from 30 or higher. The junction temperature operates up to 150 °C. The package supports automatic mounting on SMT3 machines and measures 1.6 mm by 1.6 mm. The part meets RoHS compliance standards.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMH11 | EMH11 |
| Product Name | NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |