EMD9 is a dual digital transistor with integrated bias resistors, comprising one NPN and one PNP transistor in a SOT-563 package. It has a collector supply voltage of 50 V for the NPN and -50 V for the PNP, with a maximum collector current of ±100 mA. Power dissipation per element is limited to 120 mW. The input resistance is 7 to 13 kΩ with a resistance ratio of 3.7 to 5.7 between the two resistors. The transition frequency is 250 MHz. The device meets AEC-Q200 and RoHS standards and is suitable for inverter, interface, and driver applications.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Digital Transistor (Dual Digital Transistors for Inverter Drive) Product overview: EMD9 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMD9 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMD9 | EMD9 | 293-EMD9 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | Dual Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP |