DTC643TU is an NPN digital transistor with a built-in 4.7 kΩ input resistor, housed in a UMT3 (SOT-323) package measuring 2.0 mm × 1.3 mm × 0.9 mm. It supports a maximum collector current of 600 mA and a collector-emitter voltage of 20 V, with a typical collector-emitter saturation voltage of 40 mV at IC/IB = 50 mA / 2.5 mA. The device has a DC current gain (hFE) of 820 to 2700 at IC = 50 mA and VCE = 5 V. It is rated for a junction temperature up to 150 °C and complies with RoHS standards. The part is supplied in taped packaging with a reel quantity of 3000 units.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Digital transistors (built-in resistor) Product overview: DTC643TU from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC643TU can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170379-DTC643TU
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC643TU | DTC643TU | 293-DTC643TU | 1170379-DTC643TU |
| Product Name | NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC643TU |
| Polarity | NPN | NPN |