EMB60 is a dual PNP digital transistor with built-in bias resistors, housed in an EMT6 package, designed for switching, inverter, interface, and driver circuits. Each of the two independent transistor elements has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW total, with no more than 120 mW per element. Input resistance values are specified as 2.2 kΩ for R1 and 47 kΩ for R2, with a resistance ratio of 21 typical. The package measures 1.6 mm × 1.6 mm and is tape-reel packaged in 8 mm widths, with 8,000 pieces per reel. It is RoHS compliant and operates within a junction temperature range of -55°C to 150°C.
Two DTA023J chips in a EMT6 package.
Two DTA023J chips in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMB60 | EMB60 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |