DTA143EU3 is a PNP digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) for simplified inverter circuit design, packaged in SOT-323. It has a maximum collector current of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 200 mW. The junction temperature ranges from -55 °C to +150 °C. Complementary NPN types are available in the DTC143E series.
DTA143EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143EU3 |
| Product Name | PNP, SOT-323, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |